Bosch Rexroth Corporation Universal Joints 3842543404

Description
JOINT
Request a Quote
Description
JOINT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Joints - 2673072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Universal Joints
2673072
Universal Joints 2673072
JOINT

JOINT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Universal Joints
Product Number 2673072
Product Name Universal Joints
Material Die Cast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - CN (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.36 inch (32 to 60 mm)
View Details
0.25
Specs
Joint Type Single
Maximum Speed 4000 rpm
Hub O.D. 0.50 inch (13 mm)
View Details
Universal Joints - 7906813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 4000 rpm
View Details
Aluminum Universal Joints - UJ Series - Oren Elliott Products, Inc.
Oren Elliott Products, Inc.
Specs
Joint Type Single
Hub Bore Round
Operating Angle 45 degrees
View Details