Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HINGES (INDUSTRIAL)
BOSCH REXROTH CORPORATION
3842543321 -- HINGES
Bosch Rexroth Corporation
Hinges
3842543321
Description
HINGE AL 45/45 LIFTOFF, L
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
HINGE AL 45/45 LIFTOFF, L
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2776840
Hinges
2776840
HINGE AL 45/45 LIFTOFF, L
HINGE AL 45/45 LIFTOFF, L
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hinges (industrial)
Product Number
2776840
Product Name
Hinges
Hinge Type
Flag
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension
S99FXD-062510
Specs
Length
1 inch (25.4 mm)
Leaf Material
Stainless Steel
View Details
Bansbach Easylift®
Damping Hinge
FHD-A1
Specs
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Southco
Constant Torque Hinge, Sy mmetric, Forward Torque 1.8 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural
E6-10-216C-63
Specs
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
RS Components, Ltd.
Hinges
1834118
Specs
Hinge Type
Continuous; Piano style
Leaf Thickness
0.0394 inch (1 mm)
Length
80.32 inch (2040 mm)
View Details