Bosch Rexroth Corporation Linear Guide Blocks 3842535662

Description
GUIDE BEARING LF6S/C
Request a Quote
Description
GUIDE BEARING LF6S/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 2776645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
2776645
Linear Guide Blocks 2776645
GUIDE BEARING LF6S/C

GUIDE BEARING LF6S/C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2776645
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM SOFTCLOSE SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Side Drive Positioning Stage - 3202SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-12-100-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details