Bosch Tool Corporation Gear Box 3842519005

Description
CONVEYOR GEAR BOX, M INPUT MAX=5.7NM, N INPUT MAX=1700. FREE 2 YEAR RADWELL WARRANTY
Description
CONVEYOR GEAR BOX, M INPUT MAX=5.7NM, N INPUT MAX=1700. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 46608951 - Radwell International
Willingboro, NJ, United States
Gear Box
46608951
Gear Box 46608951
CONVEYOR GEAR BOX, M INPUT MAX=5.7NM, N INPUT MAX=1700. FREE 2 YEAR RADWELL WARRANTY

CONVEYOR GEAR BOX, M INPUT MAX=5.7NM, N INPUT MAX=1700. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 46608951
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, ILG-S -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
LIW 1200:1 Composite - LIW-1200C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details