Bosch Tool Corporation Reducer 3842503580

Description
BOSCH , REXROTH , 3842503580 , ARTICLE NUMBER: 0842903914 , SLIP-ON GEAR UNIT , GS 14-1 , I=50:1 , 12 NM. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH , REXROTH , 3842503580 , ARTICLE NUMBER: 0842903914 , SLIP-ON GEAR UNIT , GS 14-1 , I=50:1 , 12 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 91646499 - Radwell International
Willingboro, NJ, United States
Reducer
91646499
Reducer 91646499
BOSCH , REXROTH , 3842503580 , ARTICLE NUMBER: 0842903914 , SLIP-ON GEAR UNIT , GS 14-1 , I=50:1 , 12 NM. FREE 2 YEAR RADWELL WARRANTY

BOSCH , REXROTH , 3842503580 , ARTICLE NUMBER: 0842903914 , SLIP-ON GEAR UNIT , GS 14-1 , I=50:1 , 12 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 91646499
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
GB58 14:1 Composite - 5814C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 14 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details