Bosch Tool Corporation Reducer 3-842-519-244

Description
GEAR REDUCER, 20:1 RATIO, SLIP-ON, GS137, 12M/MIN 60 HZ, 9M/MIN 50 HZ, CONVEYOR PART, (3 842 519 244). FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 20:1 RATIO, SLIP-ON, GS137, 12M/MIN 60 HZ, 9M/MIN 50 HZ, CONVEYOR PART, (3 842 519 244). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 19335687 - Radwell International
Willingboro, NJ, United States
Reducer
19335687
Reducer 19335687
GEAR REDUCER, 20:1 RATIO, SLIP-ON, GS137, 12M/MIN 60 HZ, 9M/MIN 50 HZ, CONVEYOR PART, (3 842 519 244). FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 20:1 RATIO, SLIP-ON, GS137, 12M/MIN 60 HZ, 9M/MIN 50 HZ, CONVEYOR PART, (3 842 519 244). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 19335687
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IB Motorised -  - Rotork plc
Specs
Gearing Spur; Bevel / Miter
Mounting Style Flange(s)
View Details
Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details