Bosch Tool Corporation Gear Box 3-842-519-115

Description
GEARBOX, I=34.44 KPL, NEMA 56C, 1700 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX, I=34.44 KPL, NEMA 56C, 1700 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 212891742 - Radwell International
Willingboro, NJ, United States
Gear Box
212891742
Gear Box 212891742
GEARBOX, I=34.44 KPL, NEMA 56C, 1700 RPM. FREE 2 YEAR RADWELL WARRANTY

GEARBOX, I=34.44 KPL, NEMA 56C, 1700 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 212891742
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
GB58 10:1 Composite - 5810C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
KHK KBX-202L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-202l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details