Robert Bosch GmbH

Actuator, Throttle Body, 60 mm

280750151

Description
Actuator, Throttle Body, 60 mm
Description
Actuator, Throttle Body, 60 mm

Suppliers

Company
Product
Description
Supplier Links
<p>Actuator, Throttle Body, 60 mm</p> - 280750151 - Chief Enterprises LLC
Elmhurst, IL, United States

Actuator, Throttle Body, 60 mm


280750151

Actuator, Throttle Body, 60 mm

280750151
Actuator, Throttle Body, 60 mm

Actuator, Throttle Body, 60 mm

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Electric Valve Actuators
Product Number 280750151
Product Name

Actuator, Throttle Body, 60 mm

Unlock Full Specs
to access all available technical data

Similar Products

Valve Actuators - 271251 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage 230 volts
View Details
Electric Actuator - SD Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 200 to 300 In-lbs (231 to 346 kg-cm)
View Details
Electric Actuator - DE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 2.5 seconds
View Details
3-Way Premium Multi-Voltage Electrically Actuated Ball Valves - TEBVB - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff (optional feature); Modulating (optional feature)
Control Signal Input Milliampere; Voltage
View Details