Bosch Tool Corporation Sanding Drums 2615043132

Description
Bosch 2615043132 Sanding Drum
Request a Quote
Description
Bosch 2615043132 Sanding Drum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sanding Drums - 2684828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sanding Drums
2684828
Sanding Drums 2684828
Bosch 2615043132 Sanding Drum

Bosch 2615043132 Sanding Drum

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2684828
Product Name Sanding Drums
Width 0.25 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794955 - RS Components, Ltd.
Specs
Width 5.98 inch (152 mm)
Length 9.0 inch (229 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261002307 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 18" - 794554-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Metalworking - JC122 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Polyester Cotton Cloth
Type Silicon Carbide
Grit Size 60 to 1000 # or Microns
View Details