Bosch Tool Corporation Sanding Drums 26150408DM

Description
Bosch 26150408DM Sanding Drum
Request a Quote
Description
Bosch 26150408DM Sanding Drum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sanding Drums - 2684827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sanding Drums
2684827
Sanding Drums 2684827
Bosch 26150408DM Sanding Drum

Bosch 26150408DM Sanding Drum

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2684827
Product Name Sanding Drums
Width 0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883415 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 66623333503 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742336-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - 531J - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Twill Cloth
Type Aluminum Oxide
Grit Size 80 to 400 # or Microns
View Details