Bosch Tool Corporation Drill Bit Sets 2608902313

Description
HEX-9 HardCeramic bit, 5pc mixed set 6mm
Request a Quote
Description
HEX-9 HardCeramic bit, 5pc mixed set 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2311194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2311194
Drill Bit Sets 2311194
HEX-9 HardCeramic bit, 5pc mixed set 6mm

HEX-9 HardCeramic bit, 5pc mixed set 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2311194
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Masonry
Cutting Application Masonry
Designation 5 mm, 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.232 inch (5.9 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - Brad Point - HSS - 17/64 - 360-1764BP - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 17/64
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details