Bosch Tool Corporation Drill Bits 2608902252

Description
Bosch 2608902252 Drill Bit
Request a Quote
Description
Bosch 2608902252 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2311198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2311198
Drill Bits 2311198
Bosch 2608902252 Drill Bit

Bosch 2608902252 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2311198
Product Name Drill Bits
OAL 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
29/64" Cobalt Jobber Length Drill - DD4029B6 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bits, Cobalt - For Metal - 711413-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details