Bosch Tool Corporation Power Sanding Sheets & Belts 2608900964

Description
Bosch 2608900964 Abrasive Paper
Request a Quote
Description
Bosch 2608900964 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692989
Power Sanding Sheets & Belts 692989
Bosch 2608900964 Abrasive Paper

Bosch 2608900964 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692989
Product Name Power Sanding Sheets & Belts
Width 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794948 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333562 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34534 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - 141XP - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 100 # or Microns
View Details