Bosch Tool Corporation Power Sanding Sheets & Belts 2608900892

Description
Bosch 2608900892 Abrasive Paper
Request a Quote
Description
Bosch 2608900892 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692464
Power Sanding Sheets & Belts 692464
Bosch 2608900892 Abrasive Paper

Bosch 2608900892 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692464
Product Name Power Sanding Sheets & Belts
Width 4.21 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883414 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333596 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34469-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - PZ628 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; YY Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 120 # or Microns
View Details