Bosch Tool Corporation Power Sanding Sheets & Belts 2608900891

Description
Bosch 2608900891 Abrasive Paper
Request a Quote
Description
Bosch 2608900891 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692462
Power Sanding Sheets & Belts 692462
Bosch 2608900891 Abrasive Paper

Bosch 2608900891 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692462
Product Name Power Sanding Sheets & Belts
Width 4.21 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795136 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104958 - 66261104958 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742336-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - RKX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Aluminum Oxide
Grit Size 24 to 180 # or Microns
View Details