Bosch Tool Corporation Power Sanding Sheets & Belts 2608900882

Description
Bosch 2608900882 Abrasive Paper
Request a Quote
Description
Bosch 2608900882 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692888
Power Sanding Sheets & Belts 692888
Bosch 2608900882 Abrasive Paper

Bosch 2608900882 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692888
Product Name Power Sanding Sheets & Belts
Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794805 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66623333411 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742303-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - RKXO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Poly-cotton blend
Type Aluminum Oxide
Grit Size 60 to 240 # or Microns
View Details