Bosch Tool Corporation Power Sanding Sheets & Belts 2608900804

Description
Bosch 2608900804 Abrasive Disc
Request a Quote
Description
Bosch 2608900804 Abrasive Disc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2311209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2311209
Power Sanding Sheets & Belts 2311209
Bosch 2608900804 Abrasive Disc

Bosch 2608900804 Abrasive Disc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2311209
Product Name Power Sanding Sheets & Belts
Width 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794969 - RS Components, Ltd.
Specs
Width 2.95 inch (75 mm)
Length 21.0 inch (533 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 66261192907 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8D - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - 531J - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Twill Cloth
Type Aluminum Oxide
Grit Size 80 to 400 # or Microns
View Details