Bosch Tool Corporation Power Sanding Sheets & Belts 2608900725

Description
Bosch 2608900725 Abrasive Band
Request a Quote
Description
Bosch 2608900725 Abrasive Band
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692446
Power Sanding Sheets & Belts 692446
Bosch 2608900725 Abrasive Band

Bosch 2608900725 Abrasive Band

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692446
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795004 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 08834190970 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 18" - 794552-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Metalworking - 641XP - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight twillcloth
Type Aluminum Oxide
Grit Size 24 to 400 # or Microns
View Details