Bosch Tool Corporation Multiconstruction Bit Set, 4Pc; Kit Contents Bosch 2608900646

Description
MULTICONSTRUCTION BIT SET, 4PC; Kit Contents:5.5, 6, 7 & 8mm Drill Bits; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Kit Contents Descriptive:5,5, 6, 7, 8mm; Material:Tungsten Carbide RoHS Compliant: NA
Datasheet
Description
MULTICONSTRUCTION BIT SET, 4PC; Kit Contents:5.5, 6, 7 & 8mm Drill Bits; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Kit Contents Descriptive:5,5, 6, 7, 8mm; Material:Tungsten Carbide RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconstruction Bit Set, 4Pc; Kit Contents Bosch - 98M5407 - Newark, An Avnet Company
Chicago, IL, United States
Multiconstruction Bit Set, 4Pc; Kit Contents Bosch
98M5407
Multiconstruction Bit Set, 4Pc; Kit Contents Bosch 98M5407
MULTICONSTRUCTION BIT SET, 4PC; Kit Contents:5.5, 6, 7 & 8mm Drill Bits; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Kit Contents Descriptive:5,5, 6, 7, 8mm; Material:Tungsten Carbide RoHS Compliant: NA

MULTICONSTRUCTION BIT SET, 4PC; Kit Contents:5.5, 6, 7 & 8mm Drill Bits; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Kit Contents Descriptive:5,5, 6, 7, 8mm; Material:Tungsten Carbide RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 98M5407
Product Name Multiconstruction Bit Set, 4Pc; Kit Contents Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 216662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material Hsco
View Details
Drill Bit - T1 25/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details