Bosch Tool Corporation Drill Bit, 5X85Mm; Drill Bit Size Metric Bosch 2608900606

Description
DRILL BIT, 5X85MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:45mm; Overall Length:85mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:5mm; External Diameter:5mm;RoHS Compliant: NA
Datasheet
Description
DRILL BIT, 5X85MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:45mm; Overall Length:85mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:5mm; External Diameter:5mm;RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, 5X85Mm; Drill Bit Size Metric Bosch - 50M6653 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, 5X85Mm; Drill Bit Size Metric Bosch
50M6653
Drill Bit, 5X85Mm; Drill Bit Size Metric Bosch 50M6653
DRILL BIT, 5X85MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:45mm; Overall Length:85mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:5mm; External Diameter:5mm;RoHS Compliant: NA

DRILL BIT, 5X85MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:45mm; Overall Length:85mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:5mm; External Diameter:5mm;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50M6653
Product Name Drill Bit, 5X85Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 33.50 - 41960 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 33.50
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details