Bosch Tool Corporation Drill Bits 2608900582

Description
Bosch 2608900582 Drill Bit
Request a Quote
Description
Bosch 2608900582 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2478329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2478329
Drill Bits 2478329
Bosch 2608900582 Drill Bit

Bosch 2608900582 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2478329
Product Name Drill Bits
OAL 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 215900 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 1.34 inch (34 mm)
Material High Speed Steel; HSS
# of Pieces 2
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711202-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details