Bosch Tool Corporation Abrasive Discs 2608900532

Description
Bosch 2608900532 Cutting Disc
Request a Quote
Description
Bosch 2608900532 Cutting Disc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Abrasive Discs - 2311186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
2311186
Abrasive Discs 2311186
Bosch 2608900532 Cutting Disc

Bosch 2608900532 Cutting Disc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Discs
Product Number 2311186
Product Name Abrasive Discs
Outer / OD 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167068 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 794106-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
6
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 6.00 inch (152 mm)
View Details