Bosch Tool Corporation Drill Bits 2608900239

Description
Bosch 2608900239 Drill Bit
Request a Quote
Description
Bosch 2608900239 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2311165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2311165
Drill Bits 2311165
Bosch 2608900239 Drill Bit

Bosch 2608900239 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2311165
Product Name Drill Bits
OAL 20.47 inch (520 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Drill Bit - JD3/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.094 inch (2.4 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details