Bosch Tool Corporation Drill Bits 2608900229

Description
Bosch 2608900229 Drill Bit
Request a Quote
Description
Bosch 2608900229 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2311163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2311163
Drill Bits 2311163
Bosch 2608900229 Drill Bit

Bosch 2608900229 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2311163
Product Name Drill Bits
OAL 20.47 inch (520 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 36.50 - 42060 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 36.50
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details