Bosch Tool Corporation Drill Bits 2608900222

Description
Bosch 2608900222 Drill Bit
Request a Quote
Description
Bosch 2608900222 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2311162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2311162
Drill Bits 2311162
Bosch 2608900222 Drill Bit

Bosch 2608900222 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2311162
Product Name Drill Bits
OAL 21.26 inch (540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 173049 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Diameter 0.236 inch (6.0 mm)
Material Diamond; Diamond Tipped
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714034-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details