Bosch Tool Corporation Drill Bits 2608900097

Description
Bosch 2608900097
Request a Quote
Description
Bosch 2608900097
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 692302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
692302
Drill Bits 692302
Bosch 2608900097

Bosch 2608900097

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 692302
Product Name Drill Bits
OAL 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711520-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.438 inch (36.5 mm)
View Details