Bosch Tool Corporation Drill Bits 2608836644

Description
Bosch 2608836644 Hole Saw
Request a Quote
Description
Bosch 2608836644 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 692315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
692315
Drill Bits 692315
Bosch 2608836644 Hole Saw

Bosch 2608836644 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 692315
Product Name Drill Bits
OAL 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-137 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Masonry Bit - JRP31 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Straight
View Details