Bosch Tool Corporation Drill Bit, Sds Plus, 20.0X400Mm; Drill Bit Size Metric Bosch 2608836641

Description
DRILL BIT, SDS PLUS, 20.0X400MM; Drill Bit Size Metric:20mm; Drill Bit Size Imperial:-; Effective Length:400mm; Overall Length:450mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:20mm; RoHS Compliant: NA
Datasheet
Description
DRILL BIT, SDS PLUS, 20.0X400MM; Drill Bit Size Metric:20mm; Drill Bit Size Imperial:-; Effective Length:400mm; Overall Length:450mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:20mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Sds Plus, 20.0X400Mm; Drill Bit Size Metric Bosch - 06WX1275 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Sds Plus, 20.0X400Mm; Drill Bit Size Metric Bosch
06WX1275
Drill Bit, Sds Plus, 20.0X400Mm; Drill Bit Size Metric Bosch 06WX1275
DRILL BIT, SDS PLUS, 20.0X400MM; Drill Bit Size Metric:20mm; Drill Bit Size Imperial:-; Effective Length:400mm; Overall Length:450mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:20mm; RoHS Compliant: NA

DRILL BIT, SDS PLUS, 20.0X400MM; Drill Bit Size Metric:20mm; Drill Bit Size Imperial:-; Effective Length:400mm; Overall Length:450mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:20mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 06WX1275
Product Name Drill Bit, Sds Plus, 20.0X400Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 126788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
High Speed Drill 221-#72 - 221-#72 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072740 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Wood Bit
Diameter 0.394 inch (10.0 mm)
Shank Square
View Details