Bosch Tool Corporation Drill Bits 2608836604

Description
Bosch 2608836604 Hole Saw
Request a Quote
Description
Bosch 2608836604 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 692318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
692318
Drill Bits 692318
Bosch 2608836604 Hole Saw

Bosch 2608836604 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 692318
Product Name Drill Bits
OAL 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216022 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 19mm
Diameter 2.992 inch (76.0 mm)
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711361-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADRL Micro Drill Bit, Long Flute - ADRL-0247 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details