Bosch Tool Corporation Drill Bits 2608833829

Description
Bosch 2608833829 Hole Saw
Request a Quote
Description
Bosch 2608833829 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 692310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
692310
Drill Bits 692310
Bosch 2608833829 Hole Saw

Bosch 2608833829 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 692310
Product Name Drill Bits
OAL 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Masonry Bit - JRP31 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details