Bosch Tool Corporation Drill Bits 2608833816

Description
Bosch 2608833816 Hole Saw
Request a Quote
Description
Bosch 2608833816 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 692307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
692307
Drill Bits 692307
Bosch 2608833816 Hole Saw

Bosch 2608833816 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 692307
Product Name Drill Bits
OAL 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239935 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711218-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details