Bosch Tool Corporation Specialist Drill Bits 2608707346

Description
Bosch 2608707346 Drill Bit
Request a Quote
Description
Bosch 2608707346 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 1991911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
1991911
Specialist Drill Bits 1991911
Bosch 2608707346 Drill Bit

Bosch 2608707346 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1991911
Product Name Specialist Drill Bits
Units Metric
Designation 6mm
Diameter 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - DE11 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Steel
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details