Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
BOSCH TOOL CORPORATION
2608619162 -- ABRASIVE DISCS
Bosch Tool Corporation
Abrasive Discs
2608619162
Description
Bosch 2608619162 Fibre Disc
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bosch 2608619162 Fibre Disc
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
1875587
Abrasive Discs
1875587
Bosch 2608619162 Fibre Disc
Bosch 2608619162 Fibre Disc
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Discs
Product Number
1875587
Product Name
Abrasive Discs
Outer / OD
4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton Dry Ice CA Fine Paper PSA Disc Roll
63642506199
Specs
Disc / Backing Type
Paper
Applications & Materials Abraded
Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Mounting
PSA or Adhesive
View Details
RS Components, Ltd.
Abrasive Wheels
1953581
Specs
Outer / OD
3.15 inch (80 mm)
Bore / Shank
0.512 inch (13 mm)
Type
Silicon carbide
View Details
Makita USA, Inc.
Resin Fiber Disc
742110-B
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
5.00 inch (127 mm)
Bore / Shank
0.500 inch (12.7 mm)
View Details
Uneeda Enterprizes, Inc.
Sanding Discs for Woodworking
EKA500JF
Specs
Disc / Backing Type
Cloth; J-Flex Cloth
Type
Aluminum Oxide
Grit Size
60 to 320 # or Microns
View Details