Bosch Tool Corporation Power Sanding Sheets & Belts 2608607540

Description
Bosch 2608607540 Abrasive Paper
Request a Quote
Description
Bosch 2608607540 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 555585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
555585
Power Sanding Sheets & Belts 555585
Bosch 2608607540 Abrasive Paper

Bosch 2608607540 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 555585
Product Name Power Sanding Sheets & Belts
Width 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795059 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66254491519 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Fine; DryGrinding
View Details
Abrasive Belts, 3" x 21" - 794119-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - 542JFF - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Twill Cloth
Type Aluminum Oxide
Grit Size 80 to 600 # or Microns
View Details