Bosch Tool Corporation Power Sanding Sheets & Belts 2608606203

Description
Bosch 2608606203 Sanding Belt
Request a Quote
Description
Bosch 2608606203 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692351
Power Sanding Sheets & Belts 692351
Bosch 2608606203 Sanding Belt

Bosch 2608606203 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692351
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883425 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333483 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Wide Sanding Belts for Woodworking - RKXYEO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Polyester
Type Aluminum Oxide
Grit Size 24 to 150 # or Microns
View Details