Bosch Tool Corporation Power Sanding Sheets & Belts 2608606131

Description
Bosch 2608606131 Sanding Belt
Request a Quote
Description
Bosch 2608606131 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 692336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
692336
Power Sanding Sheets & Belts 692336
Bosch 2608606131 Sanding Belt

Bosch 2608606131 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 692336
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883407 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66254490470 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34481-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - ARSFO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; F Weight Paper
Type Silicon Carbide
Grit Size 180 to 240 # or Microns
View Details