Bosch Tool Corporation Power Sanding Sheets & Belts 2608606071

Description
Bosch 2608606071 Sanding Belt
Request a Quote
Description
Bosch 2608606071 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 3970659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
3970659
Power Sanding Sheets & Belts 3970659
Bosch 2608606071 Sanding Belt

Bosch 2608606071 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 3970659
Product Name Power Sanding Sheets & Belts
Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2819091 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333479 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34540-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - RKJFON - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; JF Weight Cloth
Type Aluminum Oxide
Grit Size 180 to 600 # or Microns
View Details