Bosch Tool Corporation Specialist Drill Bits 2608597521

Description
HSS Step drill 6-39mm
Request a Quote
Description
HSS Step drill 6-39mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 1138669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
1138669
Specialist Drill Bits 1138669
HSS Step drill 6-39mm

HSS Step drill 6-39mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1138669
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 39mm
Diameter 0.236 to 1.535 inch (6.0 to 39.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 18.25 - 51365 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 18.25
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details