Bosch Tool Corporation Specialist Drill Bits 2608597520

Description
HSS Step drill 6-30mm
Request a Quote
Description
HSS Step drill 6-30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 1138668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
1138668
Specialist Drill Bits 1138668
HSS Step drill 6-30mm

HSS Step drill 6-30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1138668
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 30mm
Diameter 0.236 to 1.181 inch (6.0 to 30.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66PT-B-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details