Bosch Tool Corporation Specialist Drill Bits 2608597519

Description
HSS Step drill 4-20mm
Request a Quote
Description
HSS Step drill 4-20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 1138667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
1138667
Specialist Drill Bits 1138667
HSS Step drill 4-20mm

HSS Step drill 4-20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1138667
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749054 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Wood Spade Bit - NIRXL12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details