Bosch Tool Corporation Drill Bit, 12X150Mm; Drill Bit Size Metric Bosch 2608596058

Description
DRILL BIT, 12X150MM; Drill Bit Size Metric:12mm; Drill Bit Size Imperial:-; Effective Length:85mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:12mm; External RoHS Compliant: NA
Datasheet
Description
DRILL BIT, 12X150MM; Drill Bit Size Metric:12mm; Drill Bit Size Imperial:-; Effective Length:85mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:12mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, 12X150Mm; Drill Bit Size Metric Bosch - 50M6658 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, 12X150Mm; Drill Bit Size Metric Bosch
50M6658
Drill Bit, 12X150Mm; Drill Bit Size Metric Bosch 50M6658
DRILL BIT, 12X150MM; Drill Bit Size Metric:12mm; Drill Bit Size Imperial:-; Effective Length:85mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:12mm; External RoHS Compliant: NA

DRILL BIT, 12X150MM; Drill Bit Size Metric:12mm; Drill Bit Size Imperial:-; Effective Length:85mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:12mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50M6658
Product Name Drill Bit, 12X150Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
High Speed Drill 220-5/16 - 220-5/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172939 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Material High Speed Steel; HSS
# of Pieces 1
View Details