Bosch Tool Corporation Drill Bit, 10X120Mm; Drill Bit Size Metric Bosch 2608596057

Description
DRILL BIT, 10X120MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:65mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:10mm; External RoHS Compliant: NA
Datasheet
Description
DRILL BIT, 10X120MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:65mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:10mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, 10X120Mm; Drill Bit Size Metric Bosch - 50M6657 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, 10X120Mm; Drill Bit Size Metric Bosch
50M6657
Drill Bit, 10X120Mm; Drill Bit Size Metric Bosch 50M6657
DRILL BIT, 10X120MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:65mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:10mm; External RoHS Compliant: NA

DRILL BIT, 10X120MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:65mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:10mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50M6657
Product Name Drill Bit, 10X120Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details