Bosch Tool Corporation Drill Bits 2608595338

Description
Bosch 2608595338 Drill Bit
Request a Quote
Description
Bosch 2608595338 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683328
Drill Bits 7683328
Bosch 2608595338 Drill Bit

Bosch 2608595338 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683328
Product Name Drill Bits
Drill Type Twist
Diameter 0.386 inch (9.8 mm)
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 13/64 - A0660 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 13/64
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details