Bosch Tool Corporation Drill Bits 2608595332

Description
Bosch 2608595332 Drill Bit
Request a Quote
Description
Bosch 2608595332 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683318
Drill Bits 7683318
Bosch 2608595332 Drill Bit

Bosch 2608595332 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683318
Product Name Drill Bits
Drill Type Twist
Diameter 0.142 inch (3.6 mm)
OAL 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Wood Spade Bit - 34A-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details