Bosch Tool Corporation Drill Bits 2608595082

Description
Bosch 2608595082 Drill Bit
Request a Quote
Description
Bosch 2608595082 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7595748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7595748
Drill Bits 7595748
Bosch 2608595082 Drill Bit

Bosch 2608595082 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7595748
Product Name Drill Bits
Drill Type Twist
Diameter 0.492 inch (12.5 mm)
OAL 5.94 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711213-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-093 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details