Bosch Tool Corporation Drill Bits 2608595071

Description
Bosch 2608595071 Drill Bit
Request a Quote
Description
Bosch 2608595071 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683286
Drill Bits 7683286
Bosch 2608595071 Drill Bit

Bosch 2608595071 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683286
Product Name Drill Bits
Drill Type Twist
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711222-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details
ADR Micro Drill Bit, Regular Flute - ADR-0300 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details