Bosch Tool Corporation Drill Bits 2608595050

Description
Bosch 2608595050 Drill Bit
Request a Quote
Description
Bosch 2608595050 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683211
Drill Bits 7683211
Bosch 2608595050 Drill Bit

Bosch 2608595050 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683211
Product Name Drill Bits
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711256-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details