Bosch Tool Corporation Drill Bits 2608585901

Description
Bosch 2608585901 Drill Bit
Request a Quote
Description
Bosch 2608585901 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683201
Drill Bits 7683201
Bosch 2608585901 Drill Bit

Bosch 2608585901 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683201
Product Name Drill Bits
Drill Type Twist
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216139 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 9064255 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
2 suppliers
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711195-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details