Bosch Tool Corporation Drill Bits 2608585899

Description
Bosch 2608585899 Drill Bit
Request a Quote
Description
Bosch 2608585899 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683208
Drill Bits 7683208
Bosch 2608585899 Drill Bit

Bosch 2608585899 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683208
Product Name Drill Bits
Drill Type Twist
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711239-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details