Bosch Tool Corporation Drill Bits 2608585896

Description
Bosch 2608585896 Drill Bit
Request a Quote
Description
Bosch 2608585896 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683194
Drill Bits 7683194
Bosch 2608585896 Drill Bit

Bosch 2608585896 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683194
Product Name Drill Bits
Drill Type Twist
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
#40 Carbide Jobber Drill with Composite Tip - 220-0980 #40 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714042-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details